Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond C3RR196331CG1

Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes
Datasheet
Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 85F091 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
85F091
Cabinet Rack; Cabinet Type Hammond 85F091
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:-; External Width - Imperial:-; External Depth - Imperial:-; Enclosure Material:-; External Height - Metric:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 85F091
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5AHE-3003 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details