Hammond Electronics, Inc. Rack Top, Raised, 15Inx23.75In, Steel; Panel Type Hammond C2T1931RBK1

Description
RACK TOP, RAISED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, RAISED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Raised, 15Inx23.75In, Steel; Panel Type Hammond - 50H3744 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Raised, 15Inx23.75In, Steel; Panel Type Hammond
50H3744
Rack Top, Raised, 15Inx23.75In, Steel; Panel Type Hammond 50H3744
RACK TOP, RAISED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes

RACK TOP, RAISED, 15INX23.75IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 inches Deep; External Height - Metric:584mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H3744
Product Name Rack Top, Raised, 15Inx23.75In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Closed shelving - SRE2003 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Server Rack Shelves - 1863007 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 22.05 inch (560 mm)
View Details
Pallet Flow Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Gravity Flow; Heavy Duty; Pallet; Pallet Flow
Shelving/Racking Options Single Sided
View Details