Hammond Electronics, Inc. Rack Top, Solid, 15Inx20In, Steel; Panel Type Hammond C2T1923SBK1

Description
RACK TOP, SOLID, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet
Description
RACK TOP, SOLID, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Top, Solid, 15Inx20In, Steel; Panel Type Hammond - 01C6954 - Newark, An Avnet Company
Chicago, IL, United States
Rack Top, Solid, 15Inx20In, Steel; Panel Type Hammond
01C6954
Rack Top, Solid, 15Inx20In, Steel; Panel Type Hammond 01C6954
RACK TOP, SOLID, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

RACK TOP, SOLID, 15INX20IN, STEEL; Panel Type:Top Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 23.63 inches Deep; External Height - Metric:381mm; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 01C6954
Product Name Rack Top, Solid, 15Inx20In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 1863003 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 9.84 inch (250 mm)
View Details
Mobile shelving & Mini-Racking - SRE4527SM - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving; Racking
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details