Hammond Electronics, Inc. Rack Cabinet, Floor, 45U, Steel, Black; Cabinet Type Hammond C2RR247831DBK1

Description
RACK CABINET, FLOOR, 45U, STEEL, BLACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:28"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, FLOOR, 45U, STEEL, BLACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:28"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Floor, 45U, Steel, Black; Cabinet Type Hammond - 50H3726 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Floor, 45U, Steel, Black; Cabinet Type Hammond
50H3726
Rack Cabinet, Floor, 45U, Steel, Black; Cabinet Type Hammond 50H3726
RACK CABINET, FLOOR, 45U, STEEL, BLACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:28"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

RACK CABINET, FLOOR, 45U, STEEL, BLACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:28"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H3726
Product Name Rack Cabinet, Floor, 45U, Steel, Black; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HBG-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details