Hammond Electronics, Inc. Equipment Rack Cabinet, 40U, Steel; Cabinet Type Hammond C2RR247031DBK1

Description
EQUIPMENT RACK CABINET, 40U, STEEL; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:28"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Description
EQUIPMENT RACK CABINET, 40U, STEEL; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:28"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Equipment Rack Cabinet, 40U, Steel; Cabinet Type Hammond - 50H3722 - Newark, An Avnet Company
Chicago, IL, United States
Equipment Rack Cabinet, 40U, Steel; Cabinet Type Hammond
50H3722
Equipment Rack Cabinet, 40U, Steel; Cabinet Type Hammond 50H3722
EQUIPMENT RACK CABINET, 40U, STEEL; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:28"; External Depth - Imperial:31.5" RoHS Compliant: Yes

EQUIPMENT RACK CABINET, 40U, STEEL; Cabinet Type:19 Inch / 23 Inch Equipment; Product Range:C2RR Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:28"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H3722
Product Name Equipment Rack Cabinet, 40U, Steel; Cabinet Type Hammond
Height 77.30 inch (1963 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Door cabinets - R5AJE-3002 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details