Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond C2RR197831LG1

Description
CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cabinet Rack, part number 05R6255, is designed for equipment storage with a height of 45U and external dimensions of 86.1 inches in height, 23 inches in width, and 31.5 inches in depth. It is constructed from durable steel, with a body made of 14-gauge steel, doors and side panels of 16-gauge steel, and tapped mounting rails of 10-gauge steel. The rack features a rugged, textured powder paint finish and is RoHS compliant, indicating it meets environmental standards. This cabinet has a weight capacity of 1,500 lbs, having been tested to nearly double this rating, ensuring robust support for heavy equipment. It includes essential components such as a welded cabinet frame, removable side panels with 1/4 turn latches, leveling feet, and a starter pack of screws. The design allows for versatile mounting options with infinitely adjustable tapped combination mounting rails. The cabinet is manufactured in North America, providing assurance of quality and compliance with regional standards.

Datasheet Summary
Powered by GS/AI

The Cabinet Rack, part number 05R6255, is designed for equipment storage with a height of 45U and external dimensions of 86.1 inches in height, 23 inches in width, and 31.5 inches in depth. It is constructed from durable steel, with a body made of 14-gauge steel, doors and side panels of 16-gauge steel, and tapped mounting rails of 10-gauge steel. The rack features a rugged, textured powder paint finish and is RoHS compliant, indicating it meets environmental standards. This cabinet has a weight capacity of 1,500 lbs, having been tested to nearly double this rating, ensuring robust support for heavy equipment. It includes essential components such as a welded cabinet frame, removable side panels with 1/4 turn latches, leveling feet, and a starter pack of screws. The design allows for versatile mounting options with infinitely adjustable tapped combination mounting rails. The cabinet is manufactured in North America, providing assurance of quality and compliance with regional standards.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond - 05R6255 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond
05R6255
Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond 05R6255
CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05R6255
Product Name Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary drawer cabinets - R5AEE-3014 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details