Hammond Electronics, Inc. Cabinet Rack; Cabinet Type Hammond C2RR197831GF1

Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:-; External Depth - Imperial:31.5"; Enclosure Material:-; External Height - Metric:2.19m RoHS Compliant: Yes
Description
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:-; External Depth - Imperial:31.5"; Enclosure Material:-; External Height - Metric:2.19m RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Cabinet Rack, part number 84F047, is a heavy-duty welded frame unit designed for general-purpose use in server applications. It has a maximum weight capacity of 1,500 pounds (682 kg) and is shipped fully assembled for immediate use. The rack features a standard 19-inch panel width with an overall width of 23 inches (584 mm) and is available in two depths: 23.63 inches (600 mm) and 31.5 inches (800 mm). Included with the rack are two removable side panels with 1/4 turn latches, four adjustable rack mount rails, a solid flush mount door that can be positioned at either the front or back, and a solid top. The unit is constructed from heavy-duty 14 gauge steel, with 16 gauge steel side panels that fit flush with the cabinet. It also includes leveling feet and a bottom opening for cable entry. The panel rails are made of zinc plated, 10 gauge steel, drilled and tapped for easy mounting. The finish is a rugged, textured powder paint, ensuring durability in various environments.

Datasheet Summary
Powered by GS/AI

The Cabinet Rack, part number 84F047, is a heavy-duty welded frame unit designed for general-purpose use in server applications. It has a maximum weight capacity of 1,500 pounds (682 kg) and is shipped fully assembled for immediate use. The rack features a standard 19-inch panel width with an overall width of 23 inches (584 mm) and is available in two depths: 23.63 inches (600 mm) and 31.5 inches (800 mm). Included with the rack are two removable side panels with 1/4 turn latches, four adjustable rack mount rails, a solid flush mount door that can be positioned at either the front or back, and a solid top. The unit is constructed from heavy-duty 14 gauge steel, with 16 gauge steel side panels that fit flush with the cabinet. It also includes leveling feet and a bottom opening for cable entry. The panel rails are made of zinc plated, 10 gauge steel, drilled and tapped for easy mounting. The finish is a rugged, textured powder paint, ensuring durability in various environments.

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack; Cabinet Type Hammond - 84F047 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack; Cabinet Type Hammond
84F047
Cabinet Rack; Cabinet Type Hammond 84F047
CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:-; External Depth - Imperial:31.5"; Enclosure Material:-; External Height - Metric:2.19m RoHS Compliant: Yes

CABINET RACK; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:-; External Depth - Imperial:31.5"; Enclosure Material:-; External Height - Metric:2.19m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 84F047
Product Name Cabinet Rack; Cabinet Type Hammond
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HKE-3008 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details