Hammond Electronics, Inc. Rack Cabinet, 40U, 19, Steel; Cabinet Type Hammond C2RR197031DBK1

Description
RACK CABINET, 40U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:C2RR D Series; Rack U Height:40U; External Height - Imperial:77.31"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, 40U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:C2RR D Series; Rack U Height:40U; External Height - Imperial:77.31"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, 40U, 19, Steel; Cabinet Type Hammond - 25H7586 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, 40U, 19, Steel; Cabinet Type Hammond
25H7586
Rack Cabinet, 40U, 19, Steel; Cabinet Type Hammond 25H7586
RACK CABINET, 40U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:C2RR D Series; Rack U Height:40U; External Height - Imperial:77.31"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes

RACK CABINET, 40U, 19", STEEL; Cabinet Type:19 Inch Equipment; Product Range:C2RR D Series; Rack U Height:40U; External Height - Imperial:77.31"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25H7586
Product Name Rack Cabinet, 40U, 19, Steel; Cabinet Type Hammond
Height 77.31 inch (1964 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Stationary drawer cabinets - R5ABG-2801 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details