Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond C2RR196331LG1

Description
CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond - 05R6251 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond
05R6251
Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond 05R6251
CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 05R6251
Product Name Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
High-density storage - R5SEE-874853 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details