Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond C2RR196323CG1

Description
CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.63"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.63"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond - 66F8023 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond
66F8023
Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond 66F8023
CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.63"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 36U; Cabinet Type:Server; Product Range:C2RR Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.63"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 66F8023
Product Name Cabinet Rack, 19In, 23In, 36U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XRE-1202 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details