Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond C2F197831LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond - 51R2758 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond
51R2758
Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond 51R2758
ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 45U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:31.5" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R2758
Product Name Enclosure Cabinet, 19, Rack Mount, 45U, Grey; Cabinet Type Hammond
Height 86.10 inch (2187 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacking cabinets - R5HBD-2400 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty; Modular
Material Steel
View Details