Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond C2F197823BK1

Description
CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond - 25C6362 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond
25C6362
Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond 25C6362
CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 45U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:45U; External Height - Imperial:86.1"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 25C6362
Product Name Cabinet Rack, 19In, 23In, 45U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCW42101 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Material Steel
View Details
Endoscope Storage Cabinet - CleanShield™ ACCSES06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details