Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond C2F197031CG1

Description
CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond - 13C3034 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond
13C3034
Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond 13C3034
CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 40U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:40U; External Height - Imperial:77.3"; External Width - Imperial:23"; External Depth - Imperial:31.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 13C3034
Product Name Cabinet Rack, 19In, 23In, 40U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Service counters - R5XSE-1002 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Features Heavy Duty
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details