Hammond Electronics, Inc. Rack Cabinet, Floor, 36U, Steel, Black; Cabinet Type Hammond C2F196336BK1

Description
RACK CABINET, FLOOR, 36U, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes
Datasheet
Description
RACK CABINET, FLOOR, 36U, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Cabinet, Floor, 36U, Steel, Black; Cabinet Type Hammond - 50H3666 - Newark, An Avnet Company
Chicago, IL, United States
Rack Cabinet, Floor, 36U, Steel, Black; Cabinet Type Hammond
50H3666
Rack Cabinet, Floor, 36U, Steel, Black; Cabinet Type Hammond 50H3666
RACK CABINET, FLOOR, 36U, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

RACK CABINET, FLOOR, 36U, STEEL, BLACK; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H3666
Product Name Rack Cabinet, Floor, 36U, Steel, Black; Cabinet Type Hammond
Height 70.30 inch (1786 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
High-density storage - R5SHC-874855 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet; Shelving Cabinet
Material Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details