Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond C2F196323LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond - 51R2752 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond
51R2752
Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond 51R2752
ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 36U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:36U; External Height - Imperial:70.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R2752
Product Name Enclosure Cabinet, 19, Rack Mount, 36U, Grey; Cabinet Type Hammond
Height 70.30 inch (1786 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Stationary drawer cabinets - R5AEE-5834 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details