Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 28U; Cabinet Type Hammond C2F194923BK1

Description
CABINET RACK, 19IN, 23IN, 28U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:28U; External Height - Imperial:56.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet
Description
CABINET RACK, 19IN, 23IN, 28U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:28U; External Height - Imperial:56.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 28U; Cabinet Type Hammond - 83C5921 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 28U; Cabinet Type Hammond
83C5921
Cabinet Rack, 19In, 23In, 28U; Cabinet Type Hammond 83C5921
CABINET RACK, 19IN, 23IN, 28U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:28U; External Height - Imperial:56.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 28U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:28U; External Height - Imperial:56.3"; External Width - Imperial:23"; External Depth - Imperial:23.5"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 83C5921
Product Name Cabinet Rack, 19In, 23In, 28U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
R2V vertical drawer cabinets - RL-5HHG34002N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details