Hammond Electronics, Inc. Modular Equipment Cabinet, 24U, Steel; Cabinet Type Hammond C2F194236BK1

Description
MODULAR EQUIPMENT CABINET, 24U, STEEL; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes
Description
MODULAR EQUIPMENT CABINET, 24U, STEEL; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Modular Equipment Cabinet, 24U, Steel; Cabinet Type Hammond - 50H3655 - Newark, An Avnet Company
Chicago, IL, United States
Modular Equipment Cabinet, 24U, Steel; Cabinet Type Hammond
50H3655
Modular Equipment Cabinet, 24U, Steel; Cabinet Type Hammond 50H3655
MODULAR EQUIPMENT CABINET, 24U, STEEL; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

MODULAR EQUIPMENT CABINET, 24U, STEEL; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50H3655
Product Name Modular Equipment Cabinet, 24U, Steel; Cabinet Type Hammond
Features Modular
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
High-density storage - R5AEE-5835 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details