Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond C2F194223LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond - 51R2744 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond
51R2744
Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond 51R2744
ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 24U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:24U; External Height - Imperial:49.3"; External Width - Imperial:23"; External Depth - Imperial:23.62" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R2744
Product Name Enclosure Cabinet, 19, Rack Mount, 24U, Grey; Cabinet Type Hammond
Height 49.30 inch (1252 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Machining tool storage - NCW63100 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Tool Cabinet
Features Work Surface
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details