Hammond Electronics, Inc. Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond C2F193536LG1

Description
ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond - 51R2743 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond
51R2743
Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond 51R2743
ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

ENCLOSURE CABINET, 19", RACK MOUNT, 20U, GREY; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 51R2743
Product Name Enclosure Cabinet, 19, Rack Mount, 20U, Grey; Cabinet Type Hammond
Height 42.30 inch (1074 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Forensic Containment - Mini CyanoSafe™ CAS24 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 32.00 inch (813 mm)
View Details
Machining tool storage - NCS6024 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Shelving Cabinet; Tool Cabinet
Material Steel
View Details