Hammond Electronics, Inc. Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond C2F193536CG1

Description
CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes
Description
CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond - 72C6245 - Newark, An Avnet Company
Chicago, IL, United States
Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond
72C6245
Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond 72C6245
CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes

CABINET RACK, 19IN, 23IN, 20U; Cabinet Type:Modular Equipment; Product Range:C2 Series; Rack U Height:20U; External Height - Imperial:42.3"; External Width - Imperial:23"; External Depth - Imperial:36"; Enclosure Material:Steel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 72C6245
Product Name Cabinet Rack, 19In, 23In, 20U; Cabinet Type Hammond
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
R2V vertical drawer cabinets - RL-5HDG30004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details