Hammond Electronics, Inc. Frame, Rack, 18.5Inx17.69In, Steel; Panel Type Hammond C2BPCE1931BK1

Description
FRAME, RACK, 18.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes
Datasheet
Description
FRAME, RACK, 18.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frame, Rack, 18.5Inx17.69In, Steel; Panel Type Hammond - 29C6526 - Newark, An Avnet Company
Chicago, IL, United States
Frame, Rack, 18.5Inx17.69In, Steel; Panel Type Hammond
29C6526
Frame, Rack, 18.5Inx17.69In, Steel; Panel Type Hammond 29C6526
FRAME, RACK, 18.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes

FRAME, RACK, 18.5INX17.69IN, STEEL; Panel Type:Bottom Panel; Rack U Height:-; Panel Material:Steel; Body Color:Black; For Use With:Hammond C2 series Cabinet Racks, 31.5 and 36 inches Deep; External Height - Metric:470mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 29C6526
Product Name Frame, Rack, 18.5Inx17.69In, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Open shelving - SRE1550B - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 8020279 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 55.12 lbs (25 kg)
Depth 5.91 inch (150 mm)
View Details
Push Back Rack -  - UNARCO
Specs
Category Industrial; Commercial
Type Racking; Heavy Duty; Pallet
Shelving/Racking Options Double Sided
View Details