Hammond Electronics, Inc. Transformer, 16V, 40Va, 2.5A; Chassis Mount Transformer Type Hammond BPE2F

Description
TRANSFORMER, 16V, 40VA, 2.5A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.5A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 16V, 40VA, 2.5A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 16V, 40Va, 2.5A; Chassis Mount Transformer Type Hammond - 73C9388 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 16V, 40Va, 2.5A; Chassis Mount Transformer Type Hammond
73C9388
Transformer, 16V, 40Va, 2.5A; Chassis Mount Transformer Type Hammond 73C9388
TRANSFORMER, 16V, 40VA, 2.5A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.5A RoHS Compliant: Yes

TRANSFORMER, 16V, 40VA, 2.5A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:16V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 73C9388
Product Name Transformer, 16V, 40Va, 2.5A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5483-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
TDGC ac adjustable voltage regulator 380v 10kva three phase variable transformer - No.1601224835959 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details