Triad Magnetics CSE5 Series High Frequency Current Sense Transformers CSE5-100301

Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet
Description
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSE5 Series High Frequency Current Sense Transformers - CSE5-100301 - Triad Magnetics
Perris, California, United States
CSE5 Series High Frequency Current Sense Transformers
CSE5-100301
CSE5 Series High Frequency Current Sense Transformers CSE5-100301
Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Designed to monitor current at 250 kHz and above. These transformers have a primary current rating of 10 Amps.

Supplier's Site
Current Sense Transformers - 237-2086-2-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
237-2086-2-ND
Current Sense Transformers 237-2086-2-ND
10A 1:30 Current Sense Transformer 250kHz Min 870mOhm Secondary 180µH Surface Mount

10A 1:30 Current Sense Transformer 250kHz Min 870mOhm Secondary 180µH Surface Mount

Buy Now Datasheet
Tr=1 Triad Magnetics - 55X4445 - Newark, An Avnet Company
Chicago, IL, United States
Tr=1 Triad Magnetics
55X4445
Tr=1 Triad Magnetics 55X4445
TR=1:30, L=180 µH MIN, SEC DCR=1 ? MAX ROHS COMPLIANT: YES

TR=1:30, L=180 µH MIN, SEC DCR=1 ? MAX ROHS COMPLIANT: YES

Supplier's Site Datasheet
Futian, China
Transformers - Current Sense Transformers
CSE5-100301
Transformers - Current Sense Transformers CSE5-100301
CURR SENSE XFMR 1:30 10A SMD

CURR SENSE XFMR 1:30 10A SMD

Supplier's Site
Current Sense Transformers - CSE5-100301 - ODG (Origin Data Global)
Shenzhen, China
Current Sense Transformers
CSE5-100301
Current Sense Transformers CSE5-100301
CURR SENSE XFMR 1:30 10A SMD

CURR SENSE XFMR 1:30 10A SMD

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transformers Transformers Transformers Transformers Transformers
Product Number CSE5-100301 237-2086-2-ND 55X4445 CSE5-100301 CSE5-100301
Product Name CSE5 Series High Frequency Current Sense Transformers Current Sense Transformers Tr=1 Triad Magnetics Transformers - Current Sense Transformers Current Sense Transformers
Category Signal Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

CST25 Series 4.5 Ohm Max. Secondary DCR Current Sense Transformer - CST25-0200 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense; Isolation; Switch Mode Transformers
Operating Frequency 50 to 500000 Hz
View Details
5 suppliers
Chassis Mount Quick Pack™ Power Transformers - F3-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
3 suppliers
Chassis Mount Quick Pack™ Power Transformers - F8-36 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers
PC Mount Split Pack™ Class 2/3 Power Transformers - FS16-800-C2 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
4 suppliers