Hammond Electronics, Inc. Transformer, 14V, 40Va, 2.86A; Chassis Mount Transformer Type Hammond BPE2EE

Description
TRANSFORMER, 14V, 40VA, 2.86A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.86A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, 14V, 40VA, 2.86A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.86A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, 14V, 40Va, 2.86A; Chassis Mount Transformer Type Hammond - 50H3484 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, 14V, 40Va, 2.86A; Chassis Mount Transformer Type Hammond
50H3484
Transformer, 14V, 40Va, 2.86A; Chassis Mount Transformer Type Hammond 50H3484
TRANSFORMER, 14V, 40VA, 2.86A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.86A RoHS Compliant: Yes

TRANSFORMER, 14V, 40VA, 2.86A; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:14V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:2.86A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H3484
Product Name Transformer, 14V, 40Va, 2.86A; Chassis Mount Transformer Type Hammond
Operating Frequency 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-5494-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
1KVA 2KVA 3KVA 4KVA 5KVA Transformer Without box - No.1601522522446 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation (optional feature); Autotransformer; Power Transformer; Single Phase Transformer; Three Phase Transformers (optional feature)
View Details