Hammond Electronics, Inc. Transformer, Isolation, 120V, 40Va; Chassis Mount Transformer Type Hammond BPE2E

Description
TRANSFORMER, ISOLATION, 120V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.33A RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 120V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.33A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 40Va; Chassis Mount Transformer Type Hammond - 50H3483 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 40Va; Chassis Mount Transformer Type Hammond
50H3483
Transformer, Isolation, 120V, 40Va; Chassis Mount Transformer Type Hammond 50H3483
TRANSFORMER, ISOLATION, 120V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.33A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 40VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:12V; Power Rating:40VA; Frequency Range:60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.33A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 50H3483
Product Name Transformer, Isolation, 120V, 40Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH063-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Other Transformer Types / Applications Isolation
View Details
Transformers - Power Transformers - 182S12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details