Hammond Electronics, Inc. Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond BF2G

Description
TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.13A RoHS Compliant: Yes
Description
TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.13A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond - 83K3845 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond
83K3845
Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond 83K3845
TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.13A RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 120V, 75VA; Chassis Mount Transformer Type:Class 2 Energy Limiting; Secondary Voltages:24V; Power Rating:75VA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary; Current Rating:3.13A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 83K3845
Product Name Transformer, Isolation, 120V, 75Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame & PCB Miniature Transformers -  - Majestic Transformer Co.
Specs
Category Power
View Details
0.5 - 200 MHz Wideband RF / Pulse Transformer - HF-128 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 2.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Chassis Mount Quick Pack™ Power Transformers - F8-20 - Triad Magnetics
Specs
Category Power
Mounting Chassis
Operating Frequency 50 to 60 Hz
View Details
5 suppliers