Triad Magnetics PC Mount World Series™ Power Transformers VPP16-3500

Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet
Description
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Mount World Series™ Power Transformers - VPP16-3500 - Triad Magnetics
Perris, California, United States
PC Mount World Series™ Power Transformers
VPP16-3500
PC Mount World Series™ Power Transformers VPP16-3500
Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Triad PC mount World Series transformers incorporate a dual bobbin construction with an insulating shroud, both made of a high temperature material that exceeds UL flammability requirements. These units are designed with very high isolation between the primary and secondary, and also, between each winding and the core. Since the dual bobbin construction effectively reduces capacitance, electrostatic shielding is not required. PC mount transformers are available with ratings from 2.5 VA 56.0 VA more and have dimensionally accurate pin placement for through hole PC board mounting. All World Series transformers meet U.S. and International standards including CSA, IEC, TUV and UL requirements, and therefore have universal application. less

Supplier's Site
Power Transformers - 237-1090-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1090-ND
Power Transformers 237-1090-ND
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Buy Now Datasheet
Power Xfmr 16.0Vct@3.50A Ul/csa/vde Pcb Mount/vpp16-3500 Rohs Compliant Triad Magnetics - 37B9198 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 16.0Vct@3.50A Ul/csa/vde Pcb Mount/vpp16-3500 Rohs Compliant Triad Magnetics
37B9198
Power Xfmr 16.0Vct@3.50A Ul/csa/vde Pcb Mount/vpp16-3500 Rohs Compliant Triad Magnetics 37B9198
POWER XFMR 16.0Vct@3.50A UL/CSA/VDE PCB MOUNT/VPP16-3500 RoHS Compliant: Yes

POWER XFMR 16.0Vct@3.50A UL/CSA/VDE PCB MOUNT/VPP16-3500 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Transformers - Power Transformers
VPP16-3500
Transformers - Power Transformers VPP16-3500
PWR XFMR LAMINATED 56VA TH

PWR XFMR LAMINATED 56VA TH

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPP16-3500 237-1090-ND 37B9198 VPP16-3500
Product Name PC Mount World Series™ Power Transformers Power Transformers Power Xfmr 16.0Vct@3.50A Ul/csa/vde Pcb Mount/vpp16-3500 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Transformer Type Isolation Power Transformer Laminated Core
Mounting PCB/SMD Chip Transformer PCB/SMD
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 56 VA 56 VA 56 VA
Standards / Compliance CSA; UL; CSA IEC TUV UL
Unlock Full Specs
to access all available technical data