Hammond Electronics, Inc. Transformer, Isolation, 115V, 312Va; Chassis Mount Transformer Type Hammond 726A

Description
TRANSFORMER, ISOLATION, 115V, 312VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:1.79kV; Power Rating:312VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 115V, 312VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:1.79kV; Power Rating:312VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 115V, 312Va; Chassis Mount Transformer Type Hammond - 05T6545 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 115V, 312Va; Chassis Mount Transformer Type Hammond
05T6545
Transformer, Isolation, 115V, 312Va; Chassis Mount Transformer Type Hammond 05T6545
TRANSFORMER, ISOLATION, 115V, 312VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:1.79kV; Power Rating:312VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 115V, 312VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:1.79kV; Power Rating:312VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:175mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6545
Product Name Transformer, Isolation, 115V, 312Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Coupling Transfomers -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Balun - 2312-QPP0024SR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
CCT Standard Transformer - 1497-A-CXSX-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Power Rating (VA) 63 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details