Hammond Electronics, Inc. Transformer, Isolation, 115V, 130Va; Chassis Mount Transformer Type Hammond 712A

Description
TRANSFORMER, ISOLATION, 115V, 130VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:215mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 115V, 130VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:215mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 115V, 130Va; Chassis Mount Transformer Type Hammond - 05T6525 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 115V, 130Va; Chassis Mount Transformer Type Hammond
05T6525
Transformer, Isolation, 115V, 130Va; Chassis Mount Transformer Type Hammond 05T6525
TRANSFORMER, ISOLATION, 115V, 130VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:215mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 115V, 130VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:850V; Power Rating:130VA; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:215mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6525
Product Name Transformer, Isolation, 115V, 130Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - 486-4503-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
3 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Solar Transformer Photovoltaic 100KVA 500KVA 1000KVA 3000KVA Isolation Transformer Waterproof IP54 IP65 - No.1601418979104 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details