Hammond Electronics, Inc. Audio Transformer, 10K/40Kohm / 10K/40Kohm; Turns Ratio Hammond 560Q

Description
AUDIO TRANSFORMER, 10K/40KOHM / 10K/40KOHM; Turns Ratio:1:1; Primary Impedance:40kohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:339ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, 10K/40KOHM / 10K/40KOHM; Turns Ratio:1:1; Primary Impedance:40kohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:339ohm; Frequency Min:30Hz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, 10K/40Kohm / 10K/40Kohm; Turns Ratio Hammond - 72R6820 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 10K/40Kohm / 10K/40Kohm; Turns Ratio Hammond
72R6820
Audio Transformer, 10K/40Kohm / 10K/40Kohm; Turns Ratio Hammond 72R6820
AUDIO TRANSFORMER, 10K/40KOHM / 10K/40KOHM; Turns Ratio:1:1; Primary Impedance:40kohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:339ohm; Frequency Min:30Hz RoHS Compliant: Yes

AUDIO TRANSFORMER, 10K/40KOHM / 10K/40KOHM; Turns Ratio:1:1; Primary Impedance:40kohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; DC Resistance Primary:339ohm; Frequency Min:30Hz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72R6820
Product Name Audio Transformer, 10K/40Kohm / 10K/40Kohm; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A10-M7-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 750 VA
View Details
Transformers - Audio Transformers - 1140-MS-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details