Hammond Electronics, Inc. Audio Transformer, 150/600 / 10K/40Kohm; Turns Ratio Hammond 560N

Description
AUDIO TRANSFORMER, 150/600 / 10K/40KOHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; Transformer Applications:Broadca st Quality - Line Matching RoHS Compliant: Yes
Datasheet
Description
AUDIO TRANSFORMER, 150/600 / 10K/40KOHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; Transformer Applications:Broadca st Quality - Line Matching RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Transformer, 150/600 / 10K/40Kohm; Turns Ratio Hammond - 72R6819 - Newark, An Avnet Company
Chicago, IL, United States
Audio Transformer, 150/600 / 10K/40Kohm; Turns Ratio Hammond
72R6819
Audio Transformer, 150/600 / 10K/40Kohm; Turns Ratio Hammond 72R6819
AUDIO TRANSFORMER, 150/600 / 10K/40KOHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; Transformer Applications:Broadca st Quality - Line Matching RoHS Compliant: Yes

AUDIO TRANSFORMER, 150/600 / 10K/40KOHM; Turns Ratio:-; Primary Impedance:600ohm; Secondary Impedance:40kohm; Secondary Power:-; Frequency Max:30kHz; Isolation Voltage:500V; Transformer Applications:Broadcast Quality - Line Matching RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 72R6819
Product Name Audio Transformer, 150/600 / 10K/40Kohm; Turns Ratio Hammond
Other Transformer Types / Applications Isolation; Audio
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details