Hammond Electronics, Inc. Enclosure, 515 Series, Sloped Console, Instrument, 96 Mm, 188 Mm, 152 Mm, Steel, Grey Rohs Compliant Hammond 515-0940

Description
Enclosure, 515 Series, Sloped Console, Instrument, 96 mm, 188 mm, 152 mm, Steel, Grey RoHS Compliant: Yes
Datasheet
Description
Enclosure, 515 Series, Sloped Console, Instrument, 96 mm, 188 mm, 152 mm, Steel, Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, 515 Series, Sloped Console, Instrument, 96 Mm, 188 Mm, 152 Mm, Steel, Grey Rohs Compliant Hammond - 46WX701 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, 515 Series, Sloped Console, Instrument, 96 Mm, 188 Mm, 152 Mm, Steel, Grey Rohs Compliant Hammond
46WX701
Enclosure, 515 Series, Sloped Console, Instrument, 96 Mm, 188 Mm, 152 Mm, Steel, Grey Rohs Compliant Hammond 46WX701
Enclosure, 515 Series, Sloped Console, Instrument, 96 mm, 188 mm, 152 mm, Steel, Grey RoHS Compliant: Yes

Enclosure, 515 Series, Sloped Console, Instrument, 96 mm, 188 mm, 152 mm, Steel, Grey RoHS Compliant: Yes

Supplier's Site Datasheet
15Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond - 73J4431 - Newark, An Avnet Company
Chicago, IL, United States
15Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond
73J4431
15Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond 73J4431
15DEG SLOPE CONSOLE RACK, ALUM/STEEL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.8mm; External Width - Metric:192.5mm; External Depth - Metric:159mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

15DEG SLOPE CONSOLE RACK, ALUM/STEEL; Enclosure Type:Instrument; Enclosure Material:Aluminum; External Height - Metric:99.8mm; External Width - Metric:192.5mm; External Depth - Metric:159mm; IP Rating:IP30; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 46WX701 73J4431
Product Name Enclosure, 515 Series, Sloped Console, Instrument, 96 Mm, 188 Mm, 152 Mm, Steel, Grey Rohs Compliant Hammond 15Deg Slope Console Rack, Alum/steel; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Console Enclosures Electronic and Instrument Enclosures; Console Enclosures; Rack Enclosures
Length 3.93 inch (99.8 mm)
Width 7.58 inch (192 mm)
Depth 6.26 inch (159 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (94 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details