Hammond Electronics, Inc. Rack Panel, 5.22 X 19, Steel; Panel Type Hammond 5-525DBK2

Description
RACK PANEL, 5.22" X 19", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond Standard 19" Rack Cabinets; External Height - Metric:132.59mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet
Description
RACK PANEL, 5.22" X 19", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond Standard 19" Rack Cabinets; External Height - Metric:132.59mm; External Width - Metric:482.6mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rack Panel, 5.22 X 19, Steel; Panel Type Hammond - 50H6804 - Newark, An Avnet Company
Chicago, IL, United States
Rack Panel, 5.22 X 19, Steel; Panel Type Hammond
50H6804
Rack Panel, 5.22 X 19, Steel; Panel Type Hammond 50H6804
RACK PANEL, 5.22" X 19", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond Standard 19" Rack Cabinets; External Height - Metric:132.59mm; External Width - Metric:482.6mm RoHS Compliant: Yes

RACK PANEL, 5.22" X 19", STEEL; Panel Type:Rack Panel; Rack U Height:3U; Panel Material:Steel; Body Color:Black; For Use With:Hammond Standard 19" Rack Cabinets; External Height - Metric:132.59mm; External Width - Metric:482.6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 50H6804
Product Name Rack Panel, 5.22 X 19, Steel; Panel Type Hammond
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Racks - 2387224 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
View Details
Closed shelving - SRE3025 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details