Hammond Electronics, Inc. Chassis, Steel; Rack U Height Hammond 5-350DGY2

Description
CHASSIS, STEEL; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:78mm; External Width - Metric:88mm; External Depth - Metric:432mm; External Height - Imperial:3.07"; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CHASSIS, STEEL; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:78mm; External Width - Metric:88mm; External Depth - Metric:432mm; External Height - Imperial:3.07"; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis, Steel; Rack U Height Hammond - 34C3398 - Newark, An Avnet Company
Chicago, IL, United States
Chassis, Steel; Rack U Height Hammond
34C3398
Chassis, Steel; Rack U Height Hammond 34C3398
CHASSIS, STEEL; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:78mm; External Width - Metric:88mm; External Depth - Metric:432mm; External Height - Imperial:3.07"; Product Range:- RoHS Compliant: Yes

CHASSIS, STEEL; Rack U Height:2U; Enclosure Material:Aluminum; Cabinet Style:Rack Mount; External Height - Metric:78mm; External Width - Metric:88mm; External Depth - Metric:432mm; External Height - Imperial:3.07"; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 34C3398
Product Name Chassis, Steel; Rack U Height Hammond
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Tool Bags - 179784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details