Hammond Electronics, Inc. Isolation Transformer, 750V, 200Va; Chassis Mount Transformer Type Hammond 374BXP

Description
ISOLATION TRANSFORMER, 750V, 200VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:750V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 750V, 200VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:750V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 750V, 200Va; Chassis Mount Transformer Type Hammond - 51R4307 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 750V, 200Va; Chassis Mount Transformer Type Hammond
51R4307
Isolation Transformer, 750V, 200Va; Chassis Mount Transformer Type Hammond 51R4307
ISOLATION TRANSFORMER, 750V, 200VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:750V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes

ISOLATION TRANSFORMER, 750V, 200VA; Chassis Mount Transformer Type:Potted High Voltage; Secondary Voltages:750V; Power Rating:200VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4307
Product Name Isolation Transformer, 750V, 200Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A10-M19-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 750 VA
View Details
Transformers - Audio Transformers - Signal Level - 148H - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details