Hammond Manufacturing Company Inc. Transformers - Audio Transformers - Speaker Level 117E4

Description
Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer. Frequency response 100 Hz. to 9 Khz. (1 db. reference @1 Khz.) Insertion loss less than 2 db. Distortion is less than 1.25% @ 100 Hz. at maximum power. Horizontal, channel bracket, 2-hole (.187" dia.) mounting. All models have solder lugs, also suitable for slip on jumper connections. Total power requirements of speakers should not exceed the rated power of each transformer or rated power of the amplifier.
Request a Quote Datasheet
Description
Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer. Frequency response 100 Hz. to 9 Khz. (1 db. reference @1 Khz.) Insertion loss less than 2 db. Distortion is less than 1.25% @ 100 Hz. at maximum power. Horizontal, channel bracket, 2-hole (.187" dia.) mounting. All models have solder lugs, also suitable for slip on jumper connections. Total power requirements of speakers should not exceed the rated power of each transformer or rated power of the amplifier.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Audio Transformers - Speaker Level - 117E4 - Hammond Manufacturing Company Inc.
Cheektowaga, NY, United States
Transformers - Audio Transformers - Speaker Level
117E4
Transformers - Audio Transformers - Speaker Level 117E4
Features Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers. Up to 5 power tap levels available (except 117F2 which has 4). Primary taps marked in watts (no calculation necessary), to match speaker power. For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer. Frequency response 100 Hz. to 9 Khz. (1 db. reference @1 Khz.) Insertion loss less than 2 db. Distortion is less than 1.25% @ 100 Hz. at maximum power. Horizontal, channel bracket, 2-hole (.187" dia.) mounting. All models have solder lugs, also suitable for slip on jumper connections. Total power requirements of speakers should not exceed the rated power of each transformer or rated power of the amplifier.

Features

  • Couple 3.2, 8 or 16 ohm speakers to 25 or 70 volt line outputs of amplifiers.
  • Up to 5 power tap levels available (except 117F2 which has 4).
  • Primary taps marked in watts (no calculation necessary), to match speaker power.
  • For speaker matching from older "Classic" 600 Ohm equipment - check out our 119DA matching transformer.
  • Frequency response 100 Hz. to 9 Khz. (1 db. reference @1 Khz.)
  • Insertion loss less than 2 db.
  • Distortion is less than 1.25% @ 100 Hz. at maximum power.
  • Horizontal, channel bracket, 2-hole (.187" dia.) mounting.
  • All models have solder lugs, also suitable for slip on jumper connections.
  • Total power requirements of speakers should not exceed the rated power of each transformer or rated power of the amplifier.
Supplier's Site
Transformers - 117E4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Transformers
117E4
Transformers 117E4
AUDIO TX LINE MATCH

AUDIO TX LINE MATCH

Buy Now
Audio Transformers - HM2402-ND - DigiKey
Thief River Falls, MN, United States
Audio Transformers
HM2402-ND
Audio Transformers HM2402-ND
3.2 Impedance Primary Ohms 70V Impedance Secondary Ohms Audio Transformer 100Hz ~ 9kHz Chassis Mount

3.2 Impedance Primary Ohms 70V Impedance Secondary Ohms Audio Transformer 100Hz ~ 9kHz Chassis Mount

Buy Now Datasheet

Technical Specifications

  Hammond Manufacturing Company Inc. Powell Electronics, Inc. DigiKey
Product Category Transformers Transformers Transformers
Product Number 117E4 117E4 HM2402-ND
Product Name Transformers - Audio Transformers - Speaker Level Transformers Audio Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 107V - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Transformers - Audio Transformers - 1140-MS-A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
Transformers - Audio Transformers - Signal Level - 107X - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
7 suppliers
Transformers - Audio Transformers - Signal Level - 107B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers