Hammond Electronics, Inc. Transformer, Isolation, 240V, 710Va; Chassis Mount Transformer Type Hammond 373JX

Description
TRANSFORMER, ISOLATION, 240V, 710VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:710V, 5V, 6.3V; Power Rating:710VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:863mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 710VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:710V, 5V, 6.3V; Power Rating:710VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:863mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 710Va; Chassis Mount Transformer Type Hammond - 05T6504 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 710Va; Chassis Mount Transformer Type Hammond
05T6504
Transformer, Isolation, 240V, 710Va; Chassis Mount Transformer Type Hammond 05T6504
TRANSFORMER, ISOLATION, 240V, 710VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:710V, 5V, 6.3V; Power Rating:710VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:863mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 710VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:710V, 5V, 6.3V; Power Rating:710VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:863mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6504
Product Name Transformer, Isolation, 240V, 710Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
Balun - 2312-QPP0024TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
CSE5 Series High Frequency Current Sense Transformers - CSE5-100401 - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Current-Sense
Operating Frequency 250000 Hz
View Details
4 suppliers