Hammond Electronics, Inc. Transformer, Isolation, 240V, 187Va; Chassis Mount Transformer Type Hammond 373BX

Description
TRANSFORMER, ISOLATION, 240V, 187VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:187VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 187VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:187VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 187Va; Chassis Mount Transformer Type Hammond - 24B9266 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 187Va; Chassis Mount Transformer Type Hammond
24B9266
Transformer, Isolation, 240V, 187Va; Chassis Mount Transformer Type Hammond 24B9266
TRANSFORMER, ISOLATION, 240V, 187VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:187VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 187VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:700V, 5V, 6.3V; Power Rating:187VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:201mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9266
Product Name Transformer, Isolation, 240V, 187Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497A-A2-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 208 to 380 volts
Power Rating (VA) 75 VA
View Details
Transformers - Power Transformers - 185G12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details