Hammond Electronics, Inc. Transformer, Isolation, 240V, 98Va; Chassis Mount Transformer Type Hammond 372BX

Description
TRANSFORMER, ISOLATION, 240V, 98VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:98VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 98VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:98VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 98Va; Chassis Mount Transformer Type Hammond - 24B9263 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 98Va; Chassis Mount Transformer Type Hammond
24B9263
Transformer, Isolation, 240V, 98Va; Chassis Mount Transformer Type Hammond 24B9263
TRANSFORMER, ISOLATION, 240V, 98VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:98VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 98VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:600V, 5V, 6.3V; Power Rating:98VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:115mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9263
Product Name Transformer, Isolation, 240V, 98Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
0.5 - 400 MHz Wideband RF / Pulse Transformer - HF-118 - Qorvo
Specs
Category Signal
Other Transformer Types / Applications RF
Operating Frequency 500000 to 4.00E8 Hz
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Single Secondary Chassis Mount Power Transformers - F-25X - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
5 suppliers