Hammond Electronics, Inc. Transformer, Isolation, 240V, 180Va; Chassis Mount Transformer Type Hammond 370HX

Description
TRANSFORMER, ISOLATION, 240V, 180VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:180VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:230mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 180VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:180VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:230mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 180Va; Chassis Mount Transformer Type Hammond - 24B9262 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 180Va; Chassis Mount Transformer Type Hammond
24B9262
Transformer, Isolation, 240V, 180Va; Chassis Mount Transformer Type Hammond 24B9262
TRANSFORMER, ISOLATION, 240V, 180VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:180VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:230mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 180VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:550V, 5V, 6.3V; Power Rating:180VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:230mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 24B9262
Product Name Transformer, Isolation, 240V, 180Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNA-0235-D103-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Data/Voice Coupling Transformer - TY-310P - Triad Magnetics
Specs
Category Signal
Other Transformer Types / Applications Isolation; Audio; Switch Mode Transformers; Telecom
Standards FCC 68.304 for Dielectric Strength FCC 68.310 for Longitudinal Balance
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers
View Details