Hammond Electronics, Inc. Transformer, Isolation, 240V, 188Va; Chassis Mount Transformer Type Hammond 369KX

Description
TRANSFORMER, ISOLATION, 240V, 188VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:450V, 5V, 6.3V; Power Rating:188VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:300mA RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 240V, 188VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:450V, 5V, 6.3V; Power Rating:188VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:300mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 240V, 188Va; Chassis Mount Transformer Type Hammond - 05T6495 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 240V, 188Va; Chassis Mount Transformer Type Hammond
05T6495
Transformer, Isolation, 240V, 188Va; Chassis Mount Transformer Type Hammond 05T6495
TRANSFORMER, ISOLATION, 240V, 188VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:450V, 5V, 6.3V; Power Rating:188VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:300mA RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 240V, 188VA; Chassis Mount Transformer Type:High Voltage; Secondary Voltages:450V, 5V, 6.3V; Power Rating:188VA; Frequency Range:50Hz / 60Hz; Winding Type:Universal Winding; Current Rating:300mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6495
Product Name Transformer, Isolation, 240V, 188Va; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A12-M14-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 240 to 480 volts
Power Rating (VA) 1500 VA
View Details
Transformers - 1539M26 - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details