Hammond Electronics, Inc. Wall Mount Enclosure; Enclosure Type Hammond 2S30248

Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes
Datasheet
Description
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wall Mount Enclosure; Enclosure Type Hammond - 96F3127 - Newark, An Avnet Company
Chicago, IL, United States
Wall Mount Enclosure; Enclosure Type Hammond
96F3127
Wall Mount Enclosure; Enclosure Type Hammond 96F3127
WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes

WALL MOUNT ENCLOSURE; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:800mm; External Width - Metric:609.6mm; External Depth - Metric:203.2mm; IP Rating:IP66; Body Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 96F3127
Product Name Wall Mount Enclosure; Enclosure Type Hammond
Length 31.5 inch (800 mm)
Width 24 inch (610 mm)
Depth 8 inch (203 mm)
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 2.17 inch (55 mm)
Width 3.86 inch (98 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Stainless Steel - Junction Boxes - 1414N4PHSSM8 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 14 inch (356 mm)
Width 12 inch (305 mm)
View Details
5 suppliers