Hammond Electronics, Inc. Enclosure, Modular, Steel, Grey; Enclosure Type Hammond 2CLC2024

Description
ENCLOSURE, MODULAR, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:966mm; External Width - Metric:610mm; External Depth - Metric:535.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet
Description
ENCLOSURE, MODULAR, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:966mm; External Width - Metric:610mm; External Depth - Metric:535.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Modular, Steel, Grey; Enclosure Type Hammond - 48T3101 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Modular, Steel, Grey; Enclosure Type Hammond
48T3101
Enclosure, Modular, Steel, Grey; Enclosure Type Hammond 48T3101
ENCLOSURE, MODULAR, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:966mm; External Width - Metric:610mm; External Depth - Metric:535.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

ENCLOSURE, MODULAR, STEEL, GREY; Enclosure Type:Instrument; Enclosure Material:Steel; External Height - Metric:966mm; External Width - Metric:610mm; External Depth - Metric:535.7mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 48T3101
Product Name Enclosure, Modular, Steel, Grey; Enclosure Type Hammond
Type Electronic and Instrument Enclosures; Modular enclosure
Length 38.03 inch (966 mm)
Width 24.02 inch (610 mm)
Depth 21.09 inch (536 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Boxes - 117392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.74 inch (95 mm)
Width 3.98 inch (101 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Modular - HME Series - HMESWF186 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Modular enclosure
View Details
2 suppliers