Hammond Electronics, Inc. Isolation Transformer, 1.8Kva, 7.5A; Chassis Mount Transformer Type Hammond 298MG1800

Description
ISOLATION TRANSFORMER, 1.8KVA, 7.5A; Chassis Mount Transformer Type:Medical Grade Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet
Description
ISOLATION TRANSFORMER, 1.8KVA, 7.5A; Chassis Mount Transformer Type:Medical Grade Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformer, 1.8Kva, 7.5A; Chassis Mount Transformer Type Hammond - 30AH0070 - Newark, An Avnet Company
Chicago, IL, United States
Isolation Transformer, 1.8Kva, 7.5A; Chassis Mount Transformer Type Hammond
30AH0070
Isolation Transformer, 1.8Kva, 7.5A; Chassis Mount Transformer Type Hammond 30AH0070
ISOLATION TRANSFORMER, 1.8KVA, 7.5A; Chassis Mount Transformer Type:Medical Grade Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

ISOLATION TRANSFORMER, 1.8KVA, 7.5A; Chassis Mount Transformer Type:Medical Grade Step-Up Isolation; Secondary Voltages:240V; Power Rating:1.8kVA; Frequency Range:50Hz / 60Hz; Winding Type:Single Primary, Single Secondary RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 30AH0070
Product Name Isolation Transformer, 1.8Kva, 7.5A; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
100 Voltage·Ampere (V·A) Power VPM Series Toroidal Medical Transformer - VPM12-8330 - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Isolation
Standards CE CRU®US
View Details
4 suppliers