Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSFORMERS
HAMMOND ELECTRONICS, INC.
291ZEZ -- 364VCT,@1A, 53@1A, 6.3VCT 7A ROHS COMPLIANT HAMMOND
Hammond Electronics, Inc.
364Vct,@1A, 53@1A, 6.3Vct 7A Rohs Compliant Hammond
291ZEZ
Description
364VCT,@1A, 53@1A, 6.3VCT 7A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
364VCT,@1A, 53@1A, 6.3VCT 7A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
364Vct,@1A, 53@1A, 6.3Vct 7A Rohs Compliant Hammond
85Y2577
364Vct,@1A, 53@1A, 6.3Vct 7A Rohs Compliant Hammond
85Y2577
364VCT,@1A, 53@1A, 6.3VCT 7A ROHS COMPLIANT: YES
364VCT,@1A, 53@1A, 6.3VCT 7A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Transformers
Product Number
85Y2577
Product Name
364Vct,@1A, 53@1A, 6.3Vct 7A Rohs Compliant Hammond
Unlock Full Specs
to access all available technical data
Similar Products
SCHURTER Inc
Il1 Pulse Transformer Tht Spez Schurter
IPH-21-0001
Specs
Other Transformer Types / Applications
Pulse Transformers
View Details
Triad Magnetics
Power Xfmr 12.6Vct@4.0A 115/230V Chassis Mount W/leads Rohs Compliant Triad Magnetics
F3181U
Specs
Category
Power
View Details
Rosenberg USA
Rosenberg 575V EC Transformer
W51-60045
Specs
Category
Signal
Other Transformer Types / Applications
Electronics
View Details
Shenzhen Xingkerong Technology Co., Ltd
UL Certified Dry Step up down Isolation Transformer 480V 277V 240V 208V 120V 110V With UL Certification
No.1601487372016
Specs
Category
Power
Cooling Method
Air; Fan cooling Natural cooling
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Medical Transformer; Power Transformer; Three Phase Transformers
View Details