Hammond Electronics, Inc. Transformer, Isolation, 39V; Chassis Mount Transformer Type Hammond 290UX

Description
TRANSFORMER, ISOLATION, 39V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:39V, 319V, 6.6V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 39V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:39V, 319V, 6.6V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 39V; Chassis Mount Transformer Type Hammond - 05T6490 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 39V; Chassis Mount Transformer Type Hammond
05T6490
Transformer, Isolation, 39V; Chassis Mount Transformer Type Hammond 05T6490
TRANSFORMER, ISOLATION, 39V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:39V, 319V, 6.6V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 39V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:39V, 319V, 6.6V; Power Rating:-; Frequency Range:60Hz; Winding Type:-; Current Rating:250mA; Transformer Terminals:Wire Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 05T6490
Product Name Transformer, Isolation, 39V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Balun - 2312-QPP0025SRCT-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - FS16-800 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers