Triad Magnetics Current Sense Transformers CST-1020-B

Description
20A Current Sense Transformer 50/60Hz 40Ohm Through Hole
Request a Quote
Description
20A Current Sense Transformer 50/60Hz 40Ohm Through Hole
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1053027-CST-1020-B is a current sense transformer designed for non-invasive current detection in conductors. It operates efficiently at standard power line frequencies of 50/60 Hz and has a current rating of 20 A. The transformer features a turns ratio of 1000:1 and a DC resistance of 40 Ohms. With an accuracy of ¬±3% across a current range of 2A to 20A, it is suitable for various applications requiring precise current measurement. The operating temperature range is from -10¬8C to 65¬8C, and it can be stored at temperatures between -25¬8C and 85¬8C. The transformer is compliant with RoHS and has an UL file for safety certification. The dimensions of the transformer are 23.50 mm in length, 12.00 mm in width, and 24.80 mm in height, making it suitable for through-hole mounting. It is packaged in trays with a standard package quantity of 56 units.

Datasheet Summary
Powered by GS/AI

The Win Source Electronics part number 1053027-CST-1020-B is a current sense transformer designed for non-invasive current detection in conductors. It operates efficiently at standard power line frequencies of 50/60 Hz and has a current rating of 20 A. The transformer features a turns ratio of 1000:1 and a DC resistance of 40 Ohms. With an accuracy of ¬±3% across a current range of 2A to 20A, it is suitable for various applications requiring precise current measurement. The operating temperature range is from -10¬8C to 65¬8C, and it can be stored at temperatures between -25¬8C and 85¬8C. The transformer is compliant with RoHS and has an UL file for safety certification. The dimensions of the transformer are 23.50 mm in length, 12.00 mm in width, and 24.80 mm in height, making it suitable for through-hole mounting. It is packaged in trays with a standard package quantity of 56 units.

Suppliers

Company
Product
Description
Supplier Links
Current Sense Transformers - CST-1020-B-ND - DigiKey
Thief River Falls, MN, United States
Current Sense Transformers
CST-1020-B-ND
Current Sense Transformers CST-1020-B-ND
20A Current Sense Transformer 50/60Hz 40Ohm Through Hole

20A Current Sense Transformer 50/60Hz 40Ohm Through Hole

Buy Now Datasheet
Transformers - Current Sense Transformers - 1053027-CST-1020-B - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Current Sense Transformers
1053027-CST-1020-B
Transformers - Current Sense Transformers 1053027-CST-1020-B
Win Source Part Number: 1053027-CST-1020-B Category: Transformers>Current Sense Transformers Series: CST Type: Non-Invasive (Solid Core) Termination Style: PC Pin Package: Tray Height - Seated (Max): 0.976" (24.80mm) Standard Package: 56 Frequency Range: 50/60Hz Weight: 0.044 lb (19.96 g) Mounting Type: Through Hole DC Resistance (DCR): 40Ohm Dimension: 0.925" L x 0.472" W (23.50mm x 12.00mm) Alternative Parts (Cross-Reference): CST-1020-BCST1020B; ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: Not Applicable Current Rating (Amps): 20 A REACH Status: REACH Unaffected HTSUS: 8504.31.4035 Mfr: Triad Magnetics

Win Source Part Number: 1053027-CST-1020-B
Category: Transformers>Current Sense Transformers
Series: CST
Type: Non-Invasive (Solid Core)
Termination Style: PC Pin
Package: Tray
Height - Seated (Max): 0.976" (24.80mm)
Standard Package: 56
Frequency Range: 50/60Hz
Weight: 0.044 lb (19.96 g)
Mounting Type: Through Hole
DC Resistance (DCR): 40Ohm
Dimension: 0.925" L x 0.472" W (23.50mm x 12.00mm)
Alternative Parts (Cross-Reference): CST-1020-BCST1020B;
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: Not Applicable
Current Rating (Amps): 20 A
REACH Status: REACH Unaffected
HTSUS: 8504.31.4035
Mfr: Triad Magnetics

Buy Now Datasheet
Futian, China
Transformers - Current Sense Transformers
CST-1020-B
Transformers - Current Sense Transformers CST-1020-B
CURR SENSE XFMR 20A T/H

CURR SENSE XFMR 20A T/H

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transformers Transformers Transformers
Product Number CST-1020-B-ND 1053027-CST-1020-B CST-1020-B
Product Name Current Sense Transformers Transformers - Current Sense Transformers Transformers - Current Sense Transformers
Category Signal Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Audio Transformers - Signal Level - 142B - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
4 suppliers
Control Circuit Transformer - 1497A-A13-M7-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 230 to 575 volts
Power Rating (VA) 2000 VA
View Details
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 3.20E7 Hz
View Details