Hammond Electronics, Inc. Transformer, Isolation, 550V; Chassis Mount Transformer Type Hammond 290MX

Description
TRANSFORMER, ISOLATION, 550V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:550V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 550V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:550V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 550V; Chassis Mount Transformer Type Hammond - 51R4276 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 550V; Chassis Mount Transformer Type Hammond
51R4276
Transformer, Isolation, 550V; Chassis Mount Transformer Type Hammond 51R4276
TRANSFORMER, ISOLATION, 550V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:550V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 550V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:550V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4276
Product Name Transformer, Isolation, 550V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Control Circuit Transformer - 1497B-A5-M13-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
Transformers - Instrument Transformers - HX94A - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Standards RoHS
View Details
4 suppliers
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details