Features
PWR XFMR TOROIDAL 120VA CHAS MT
Features:
PWR XFMR TORO 120VA CHAS MT
| Hammond Manufacturing Company Inc. | Powell Electronics, Inc. | DigiKey | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Transformers | Power Transformers | Transformers | Power Transformers |
| Product Number | 182J117 | 182J117 | 182J117-ND | 70181105 | 182J117 |
| Product Name | Transformers - Power Transformers | Transformers | Power Transformers | Transformer, Toroidal Power;120VA;Chassis;Pri:117/234VAC;Sec:Ser 234VCT,Par 117V | Transformers - Power Transformers |
| Transformer Type | Electronics; Power Transformer | Power Transformer | Toroidal | ||
| Construction | Toroidal Core | Toroidal Core | Toroidal Core | ||
| Output Voltage | 117 volts | 117 to 234 volts | 117 to 234 volts | 117 to 234 volts | |
| Power Rating (VA) | 120 VA | 120 VA | 120 VA | 120 VA | 120 VA |
| Standards / Compliance | RoHS |