Hammond Electronics, Inc. Transformer, Isolation, 600V; Chassis Mount Transformer Type Hammond 290LX

Description
TRANSFORMER, ISOLATION, 600V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:600V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet
Description
TRANSFORMER, ISOLATION, 600V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:600V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformer, Isolation, 600V; Chassis Mount Transformer Type Hammond - 51R4275 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Isolation, 600V; Chassis Mount Transformer Type Hammond
51R4275
Transformer, Isolation, 600V; Chassis Mount Transformer Type Hammond 51R4275
TRANSFORMER, ISOLATION, 600V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:600V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes

TRANSFORMER, ISOLATION, 600V; Chassis Mount Transformer Type:Tube Guitar Amplifier; Secondary Voltages:600V, 5V, 6.3V; Power Rating:-; Frequency Range:50Hz / 60Hz; Winding Type:-; Current Rating:230mA; Isolation Voltage:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transformers
Product Number 51R4275
Product Name Transformer, Isolation, 600V; Chassis Mount Transformer Type Hammond
Other Transformer Types / Applications Isolation
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Three Phase Control Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer; Three Phase Transformers
View Details
Pulse Transformers - 486-5492-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details